EN
  • EN
  • DE

PCF8563TS/5

Part No PCF8563TS/5
Manufacturer NXP / Nexperia
Description Real-time clock/calendar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236211-PCF8563TS/5
Manufacturer Homepage www.nxp.com
Family Name PCF8563
Introduction Date March 25, 1998
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8563TS/5 CAD Model

Description

The PCF8563TS/5 is a sophisticated real-time clock/calendar (RTC) IC manufactured by NXP Semiconductors. This CMOS device provides a comprehensive timekeeping solution with a host of features designed to meet the demands of a wide range of applications in consumer electronics, industrial systems, and mobile communications.

Key Features

  • Timekeeping Accuracy: The PCF8563TS/5 maintains an accurate clock/calendar with programmable clock output for periodic time updates. Its precision is suitable for time-critical applications.
  • Low Power Consumption: With its low power consumption, this RTC is ideal for battery-powered devices, ensuring minimal impact on battery life while providing reliable timekeeping.
  • I2C-Bus Interface: The device features an I2C-bus interface, allowing for easy integration into existing systems and facilitating communication with a microcontroller or processor.
  • Alarm and Timer Functions: It includes an alarm function and a programmable timer, enabling users to set reminders or trigger events at specified times.
  • Calendar Functionality: Beyond timekeeping, the PCF8563TS/5 provides full calendar functionality, including leap year correction and various time formats.

Applications

The versatility of the PCF8563TS/5 makes it a perfect choice for a diverse array of applications. It is commonly used in:

  • Mobile phones and smart devices
  • Consumer electronics like digital cameras, audio systems, and smart TVs
  • Home appliances with timing needs, such as microwave ovens and washing machines
  • Industrial systems for time stamping and log keeping
  • Automotive electronics, including navigation systems and infotainment

Package and Quality

The PCF8563TS/5 is offered in a compact SO16 package, making it suitable for space-constrained applications. NXP's commitment to quality ensures that this RTC IC delivers consistent performance and reliability, adhering to industry standards for electronic components.

Overall, the PCF8563TS/5 from NXP is a feature-rich, efficient, and reliable choice for designers and engineers looking to integrate real-time clock and calendar functionality into their products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3891 $50.5830
275+ $0.3645 $100.2375
430+ $0.3522 $151.4460
615+ $0.3276 $201.4740
795+ $0.3153 $250.6635
995+ $0.3030 $301.4850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess