EN
  • EN
  • DE

PCM1850

Part No PCM1850
Manufacturer Texas Instruments
Description 6 2-CHANNEL MUX AND PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236410-PCM1850
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1850 CAD Model

Description

The PCM1850 is a high-performance, single-chip analog-to-digital converter (ADC) from Texas Instruments, designed with the precision and versatility needed for demanding audio applications. With its advanced features and robust design, the PCM1850 is an ideal choice for professional and consumer audio systems, including mixing consoles, digital audio workstations, and effects processors.

Key Features

  • High-Quality Audio Conversion: The PCM1850 provides 24-bit resolution with sampling rates up to 96 kHz, ensuring high-fidelity audio capture for a superior listening experience.
  • Differential Inputs: It features differential analog input channels that enhance noise immunity and reduce system-level audio distortion, leading to cleaner and more accurate sound reproduction.
  • Programmable Gain Amplifier (PGA): An integrated PGA allows for fine-tuning of input levels, giving users the flexibility to optimize the ADC's performance for a variety of audio sources.
  • Flexible Interface: The device supports I2S, left-justified, and right-justified serial audio data interfaces, making it compatible with a wide range of digital audio equipment and DSPs.
  • Low Power Consumption: Designed for efficiency, the PCM1850 operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications

The PCM1850 is versatile enough to be used in multiple audio applications, including:

  • Professional audio recording equipment
  • Home studio interfaces
  • Multichannel audio systems
  • AV receivers
  • Automotive audio systems

Technical Specifications

The PCM1850 boasts a dynamic range of typically 105 dB and a Signal-to-Noise Ratio (SNR) of typically 105 dB, ensuring a pristine audio signal. It operates over the industrial temperature range (-40°C to +85°C), ensuring reliability and performance under varying environmental conditions.

Conclusion

With its combination of high-resolution audio conversion, flexible interfacing options, and low power consumption, the PCM1850 from Texas Instruments is a powerful and versatile solution for any audio ADC requirement. Its industry-leading performance specifications make it a top choice for designers and engineers looking to elevate their audio systems to the next level.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess