EN
  • EN
  • DE

PCF8566P

Part No PCF8566P
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DVR UNVRSL LOW-MUX 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment + DP, 14 Segment (24 Segment)
Digits or Characters 6 Characters, 12 Digits, 96 Elements
Operating Supply Current 30μA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 40-DIP
Win Source Part Number 089835-PCF8566P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8566P CAD Model

Description

The NXP PCF8566P is a versatile LCD driver designed to drive dot matrix graphic displays at low multiplex rates. It is a low-power CMOS LCD controller/driver, providing a flexible solution for a wide range of applications that require alphanumeric displays.

Key Features

  • Display Flexibility: Capable of driving displays with up to 24 segments and 4 commons, allowing for a variety of display configurations and sizes.
  • Low Power Consumption: Its CMOS technology ensures minimal power consumption, making it ideal for battery-powered applications.
  • Interface Options: Includes an I²C-bus interface for easy communication with microcontrollers, reducing the number of interconnects and simplifying PCB design.
  • Multiplex Drive Capability: Supports 1:1 to 1:4 multiplexing, providing design flexibility for different display requirements.
  • Integrated Oscillator: On-chip oscillator with an external resistor sets the frame frequency, eliminating the need for external components.
  • Wide Operating Voltage: Operates over a wide voltage range (2.5 V to 6 V), accommodating various power supply conditions.

Applications

The PCF8566P is suitable for a broad array of applications, including but not limited to:

  • Portable instruments
  • Car radios
  • Home appliances
  • Personal care products
  • Industrial control systems

Technical Specifications

The device features an extended temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions. It is available in a DIP40 (Dual In-line Package) or SO28 (Small Outline) package, providing options for different types of assembly processes.

Ordering Information

The NXP PCF8566P is available for order under various part numbers depending on packaging and temperature range requirements. For detailed ordering information and to request samples, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED FFC / Driver
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess