EN
  • EN
  • DE

PCF8566T

Part No PCF8566T
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236212-PCF8566T
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8566T CAD Model

Description

Product Overview: NXP's PCF8566T Universal LCD Driver

The PCF8566T is a versatile LCD driver, developed by NXP Semiconductors, designed to meet the demands of modern low-power display applications. This powerful yet compact chip is an ideal solution for driving liquid crystal displays (LCDs), offering extensive interface compatibility and ease of integration into various electronic products.

Key Features

  • Multiple Display Modes: The PCF8566T supports a range of display modes, including static, multiplexed, and segment drivers, providing flexibility for different types of LCD panel configurations.
  • Low Power Consumption: Engineered for efficiency, the device operates with a minimal power requirement, making it suitable for battery-powered devices where power conservation is crucial.
  • High Integration: With an on-chip oscillator and a minimal number of external components required, this LCD driver simplifies design and reduces overall system cost.
  • Interface Compatibility: The PCF8566T is designed to interface with most microcontrollers via an I²C-bus or a Serial Peripheral Interface (SPI), offering flexibility in system design and ease of use.
  • Extended Temperature Range: The device is operational over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The PCF8566T is highly adaptable and can be used in a variety of applications, including:

  • Battery-operated devices
  • Portable instruments
  • Medical equipment
  • Home appliances
  • Automotive dashboards

Technical Specifications

Some of the technical specifications of the PCF8566T include:

  • Supply voltage range: 2.5 V to 6.0 V
  • 40 segments and 4 commons drive capability
  • Low power consumption mode
  • Selectable backplane drive configuration: static or multiplexed
  • Package: SO16 (plastic small outline package)

Overall, the NXP PCF8566T LCD driver is a highly reliable and efficient solution for driving a wide range of LCD panels, offering designers flexibility and ease of integration in a compact package.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 2 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess