EN
  • EN
  • DE

PCF8574TDK-T

Part No PCF8574TDK-T
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Manufacturer NXP
Win Source Part Number 345595-PCF8574TDK-T
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PCF8574TDK-T CAD Model

Description

Overview of NXP's PCF8574TDK-T I/O Expander

The PCF8574TDK-T is a robust I/O expander from NXP Semiconductors designed to provide a seamless solution for expanding the I/O capabilities of microcontrollers and other digital logic systems. This integrated circuit (IC) is particularly beneficial in applications where additional I/O ports are needed but are not available on the host processor.

Key Features

  • Expands I/O Ports: The PCF8574TDK-T offers an 8-bit quasi-bidirectional I/O port. This feature allows for the easy addition of input and output functionalities to systems with limited I/O resources.
  • I²C-bus Interface: It communicates with the host controller through the I²C-bus interface, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I²C-bus speeds, which ensures compatibility with a wide range of microcontrollers.
  • Addressing Flexibility: Up to eight PCF8574TDK-T devices can be connected to the I²C-bus, offering the possibility of expanding up to 64 I/Os, thanks to the three hardware address pins that allow multiple devices to share the same bus.
  • Interrupt Output: An interrupt output is provided that can be connected to the interrupt logic of the host microcontroller. This feature enables the host to be alerted when an input state changes, thus eliminating the need for constant polling of the I/O expander.
  • Low Standby Current: The device has been designed for low power consumption, with a low standby current, making it suitable for battery-powered and power-sensitive applications.

Applications

The PCF8574TDK-T is versatile and can be used in a variety of applications such as:

  • Server Infrastructure
  • Industrial Control Systems
  • Home Automation
  • Consumer Electronics
  • Embedded Systems

Package and Availability

The device comes in a space-saving surface-mount SO16 package, which is ideal for compact PCB designs. The PCF8574TDK-T is part of the well-established PCF8574 series, known for its reliability and ease of use. It is widely available and can be sourced from major electronic component distributors.

With its combination of features, the PCF8574TDK-T from NXP is an excellent choice for designers looking to enhance the I/O capabilities of their systems without significant redesign or increased complexity.

You May Also Be Interested in

Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
Lowest to $1.6007
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
Microchip Technology
Lowest to $1.1320
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess