EN
  • EN
  • DE
  • IT

PCF8576CH

Part No PCF8576CH
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236248-PCF8576CH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576CH CAD Model

Description

NXP PCF8576CH Universal LCD Driver

The NXP PCF8576CH is a versatile and powerful universal LCD driver, designed to drive dot matrix graphic displays at multiplex rates of 1:8 to 1:64. This highly integrated device is specifically engineered to meet the demands of modern low power devices and applications, making it an ideal solution for a broad range of products including industrial displays, automotive applications, and consumer electronics.

Key Features

  • Flexible Display Control: The PCF8576CH can handle up to 160 segments (40 segments per driver) and can be cascaded with other drivers to create larger display systems.
  • Low Power Consumption: With its low power design, the PCF8576CH is optimized for battery-operated devices, ensuring minimal power drain and extended battery life.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface enables easy communication with microcontrollers and processors, simplifying the design process and reducing the need for extensive wiring.
  • Wide Operating Voltage: The device operates over a wide voltage range from 2.5V to 5.5V, providing design flexibility for various power supply conditions.
  • Multiplex Drive Capability: With its capability to drive displays at multiplex rates from static to 1:64, the PCF8576CH can support a variety of display sizes and complexities.

Advantages

The PCF8576CH is designed to offer designers a high level of integration, reducing the number of external components required and simplifying the overall design process. Its ability to interface directly with microcontrollers through the I²C-bus helps to streamline development and reduce time to market. Additionally, the driver's low power consumption makes it particularly well-suited for handheld and portable applications where power efficiency is critical.

Applications

The NXP PCF8576CH is a flexible solution that can be adapted to a wide range of applications. Its primary use is in driving LCD displays for:

  • Automotive instrument clusters
  • Industrial control interfaces
  • Medical equipment
  • Home appliances
  • Portable instrumentation

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.1421 $66.2736
39+ $3.3983 $132.5337
59+ $3.2922 $194.2398
82+ $3.1862 $261.2684
105+ $3.0801 $323.4105
141+ $2.7618 $389.4138
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess