EN
  • EN
  • DE

PCF8576CT

Part No PCF8576CT
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236249-PCF8576CT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCF8576CT CAD Model

Description

Product Overview: NXP PCF8576CT Universal LCD Driver

The NXP PCF8576CT is a versatile, low power LCD driver, designed to drive dot matrix graphic displays at multiplex rates of 1:1 to 1:4. This universal LCD driver is a perfect choice for applications that require the display of a significant amount of data with minimal power consumption, such as in battery-powered devices, handheld equipment, and various industrial and consumer applications.

The PCF8576CT operates under the I2C-bus protocol, enabling easy interface with microcontrollers and processors. The device features an extensive set of commands that allows the user to control the display completely. With its ability to drive up to 24 segments and manage up to 4 backplanes, the PCF8576CT offers flexibility in designing a wide range of LCD panel configurations.

The low power consumption of the PCF8576CT makes it an eco-friendly choice, as it helps to extend the battery life of portable devices. Additionally, the driver supports a wide range of supply voltages, from 2.5V to 6.0V, which enhances its adaptability to different system designs.

Other notable features of the PCF8576CT include its built-in oscillator, which requires no external components, and its ability to interface with up to eight devices on the same I2C-bus by selectable slave addresses. This feature simplifies the expansion of the display without the need for additional hardware, saving both space and cost.

The PCF8576CT also comes with an internal reset feature that ensures the device starts in a known state, enhancing the reliability of the system. Its package is designed for optimal integration into a variety of designs, with the thin small outline package (TSSOP) allowing for high-density mounting on PCBs.

In summary, the NXP PCF8576CT is a powerful and efficient solution for driving complex LCD panels, offering designers a high degree of flexibility, reliability, and performance in their display applications.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7552 $58.5312
11+ $9.1259 $100.3849
18+ $8.8112 $158.6016
25+ $8.1818 $204.5450
32+ $7.8671 $251.7472
40+ $7.5525 $302.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess