Product Overview: NXP PCF8576DT Universal LCD Driver
The NXP PCF8576DT is a powerful and versatile LCD driver, designed to interface directly with I²C-bus and other types of microcontrollers. This integrated circuit is tailored to drive dot matrix liquid crystal displays (LCDs) at a low multiplex rate, offering a high level of flexibility and functionality in various electronic applications.
Key Features
- Compatibility: The PCF8576DT is compatible with most microcontrollers, providing an easy-to-use I²C-bus interface, which includes both a slave address and a data transmission protocol to ensure seamless communication with the host controller.
- Display Support: It supports a wide range of LCDs, capable of driving up to 24 segments and 4 commons, making it suitable for alphanumeric displays with up to 96 segments in total.
- Low Power Consumption: Designed for battery-powered applications, the device features a low power consumption mode, which significantly extends battery life.
- Versatility: The PCF8576DT operates over a wide voltage range and provides internal LCD bias generation with temperature compensation, ensuring consistent performance across different operating conditions.
- Extended Temperature Range: Its operating temperature range of -40°C to +85°C makes it robust and reliable for industrial applications.
Applications
The NXP PCF8576DT is ideally suited for a wide array of applications where there is a need to display alphanumeric characters or custom symbols. Common applications include:
- Portable instruments
- Car radios
- Industrial control systems
- Medical equipment
- Home appliances
Technical Specifications
- Supply voltage range: 2.5 V to 6.0 V
- Low power consumption
- I²C-bus interface (400 kbit/s Fast-mode)
- Programmable frame frequency in the range of 80 Hz to 160 Hz
- 40 × 4-bit RAM for display data storage
- Available in SO20 packaging
The NXP PCF8576DT LCD driver is an essential component for developers looking to create sophisticated displays with minimal power consumption. Its robust feature set and ease of integration make it an excellent choice for a wide range of electronic products.