The PCF8576DU from NXP Semiconductors is a versatile and powerful universal LCD driver, designed to drive dot matrix graphic displays at multiplex rates of 1:8, 1:16, or 1:32. Its flexibility and functionality make it an ideal choice for a wide array of applications, including automotive, industrial, and consumer electronics that require high-quality visual displays.
Key Features
- Compatibility: The PCF8576DU is compatible with most microcontrollers, making it easy to integrate into existing designs.
- Display Flexibility: It can drive LCDs with up to 160 segments, supporting a variety of display sizes and layouts.
- Low Power Consumption: Designed for battery-operated devices, it features a low power consumption mode that significantly extends battery life.
- Interface: The device includes an I²C-bus interface, facilitating easy communication with the main processor and simplifying the overall design.
- Multiplexing Capability: With its multiplexing capability, it reduces the number of pins needed to drive the LCD, thereby minimizing the complexity and cost of the system.
Product Specifications
Attribute
Details
Product Category
LCD Drivers
Manufacturer
NXP Semiconductors
RoHS
Yes
Display Mode
Passive Matrix
Supply Voltage
2.5 V to 6 V
Operating Temperature
-40°C to +85°C
Package / Case
Shrink Small Outline Package
Applications
The PCF8576DU is suitable for a range of applications, including but not limited to:
- Automotive dashboard displays
- Industrial control panels
- Home appliances
- Portable instruments
Overall, the NXP PCF8576DU LCD driver is a robust, efficient solution for designers looking to enhance the visual interface of their products with a reliable and easy-to-use display component.