EN
  • EN
  • DE

PCF8579HT/1

Part No PCF8579HT/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR DOT MATRIX 64TQFP / LCD Driver 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Display Type LCD
Configuration Dot Matrix
Interface I2C
Current - Supply 9 µA
Voltage - Supply 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PCF8579
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339739-PCF8579HT/1
Ultra Librarian 3D Model Ultra Librarian PCF8579HT/1 CAD Model

Description

Product Overview: NXP PCF8579HT/1 LCD Driver

The PCF8579HT/1 is a state-of-the-art LCD driver chip produced by NXP Semiconductors, designed to drive dot matrix graphic displays offering a rich user interface. This advanced driver is capable of controlling a large number of segments and is especially well-suited for applications requiring high-quality alphanumeric or graphical displays.

Key Features

  • Segment Drive Capability: The PCF8579HT/1 can drive up to 160 segments, providing flexibility for complex display requirements.
  • Multiplex Rates: It supports various multiplex rates, ensuring compatibility with a wide range of LCD panel specifications.
  • Interface Options: The device includes an I²C-bus interface, allowing for easy communication with microcontrollers and processors, and reducing the need for extensive wiring.
  • Low Power Consumption: Designed for efficiency, the chip operates with low power consumption, making it ideal for battery-powered applications.
  • Voltage Range: The operating voltage range is broad, accommodating different power supply levels and ensuring reliable operation across various conditions.

Applications

The PCF8579HT/1 is versatile and can be utilized in numerous applications where high-resolution display control is necessary. This includes automotive dashboards, industrial control interfaces, home appliances, and medical equipment. Its robust design and feature set make it an excellent choice for designers seeking a reliable and flexible LCD driver solution.

Technical Specifications

Attribute Details Product Category LCD Drivers Manufacturer NXP Semiconductors Part Number PCF8579HT/1 Segment Drive Up to 160 segments Interface I²C-bus Supply Voltage Wide range Package TSSOP

In summary, the PCF8579HT/1 from NXP is a robust and versatile LCD driver that offers a multitude of features for sophisticated display applications. Its ability to interface easily with other components, coupled with its energy efficiency, makes it a top choice for engineers and product designers.

You May Also Be Interested in

Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1646 $57.1522
15+ $6.6991 $100.4865
24+ $6.4898 $155.7552
32+ $6.2804 $200.9728
42+ $6.0711 $254.9862
56+ $5.4431 $304.8136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess