EN
  • EN
  • DE

PCF8582C2D-T

Part No PCF8582C2D-T
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer NXP
Win Source Part Number 345617-PCF8582C2D-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8582C2D-T CAD Model

Description

The NXP PCF8582C-2D is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed for high-speed and efficient data storage solutions. This EEPROM is an essential building block in modern electronic systems, providing a reliable and flexible way to store configuration data, calibration parameters, and user settings that need to be preserved across power cycles.

Key Features:

  • Memory Size: The PCF8582C-2D offers a generous storage capacity, which is ideal for a wide range of applications in consumer electronics, automotive, and industrial devices.
  • Interface: It employs an I²C-bus interface, which is a widely used serial communication protocol that enables easy integration into most microcontroller-based systems.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM consumes minimal power, making it suitable for battery-operated devices.
  • Write Cycle Durability: It is capable of withstanding a high number of write cycles, ensuring long-term reliability and data integrity.
  • Operating Voltage Range: The device operates over a wide range of voltages, accommodating various system power supplies and ensuring versatility in different application environments.
  • Temperature Range: The EEPROM is designed to operate reliably across a broad temperature range, making it suitable for use in harsh conditions.

Applications:

The NXP PCF8582C-2D is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as televisions, radios, and home appliances
  • Automotive systems for storing user preferences and system calibrations
  • Industrial control systems for configuration and parameter storage
  • Telecommunication systems for keeping service settings

Conclusion:

In summary, the NXP PCF8582C-2D EEPROM is a robust, reliable, and versatile memory component that meets the demands of modern electronics for secure and persistent data storage. Its compatibility with the I²C-bus interface, low power consumption, and durability make it an excellent choice for a multitude of applications across various industries.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess