NXP PCF8582D2Y Product Overview
The NXP PCF8582D2Y is a cutting-edge, EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for high-performance data storage applications. This non-volatile memory module is part of NXP's renowned PCF series, known for its reliability and versatility in a wide range of electronic devices.
Featuring a robust I²C-bus interface, the PCF8582D2Y allows for easy integration into existing systems, providing a seamless communication channel for data transmission. The device operates across a wide voltage range, typically from 2.5V to 6.0V, which makes it suitable for various applications, from industrial control systems to consumer electronics, where data integrity and retention are crucial.
With a memory size of 256 x 8 bits, the PCF8582D2Y offers ample space for firmware storage, device configuration parameters, or any other data that requires long-term preservation without power. The EEPROM's endurance is impressive, with the capability to handle a significant number of write/erase cycles, ensuring the longevity of the stored data.
The PCF8582D2Y is engineered to perform reliably under a broad temperature range, typically from -40°C to +85°C, which is essential for applications that may be exposed to extreme environmental conditions. This temperature resilience, coupled with its low power consumption, makes the PCF8582D2Y an ideal choice for portable and battery-operated devices.
NXP's commitment to quality is evident in the PCF8582D2Y's design, which includes features such as byte-wise addressing and a self-timed write cycle with auto-erase, facilitating ease of use and efficient operation. Additionally, the device includes a write protect feature that prevents inadvertent data alteration, thereby enhancing the security and integrity of the stored information.
Overall, the NXP PCF8582D2Y stands out as a reliable and flexible EEPROM solution for designers and engineers looking to incorporate non-volatile memory into their next-generation electronic products. Its robust feature set, combined with NXP's proven track record in semiconductor excellence, makes it a smart choice for a broad array of data storage needs.