EN
  • EN
  • DE

PCF8591P,112

Part No PCF8591P,112
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition ADCs/DACs - Specialized ADC/DAC 8-BIT I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style Through Hole
Package / Case DIP-16
Resolution 8 bit
Number of Channels 4 Channel
Supply Voltage - Min 2.5 V
Supply Voltage - Max 6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tube
Input Type Single-Ended
Number of Converters 1 Converter
Sampling Rate 11.1 kS/s
Architecture SAR
Brand NXP Semiconductors
Interface Type Serial, I2C
Pd - Power Dissipation 300 mW
Product Type Data Acquisition ADCs/DACs - Specialized
Reference Voltage 5 V
SNR - Signal to Noise Ratio 40 dB
Standard Pack Qty 1000
Subcategory Data Converter ICs
Ultra Librarian 3D Model Ultra Librarian PCF8591P,112 CAD Model

Description

Product Overview: PCF8591P,112 from NXP

The PCF8591P,112 is a versatile single-chip, single-supply low power 8-bit CMOS data acquisition device fabricated by NXP Semiconductors. It comes equipped with four analog inputs, one analog output and a serial I2C-bus interface. This chip is particularly suitable for battery-fed and remote systems due to its low power consumption and wide supply voltage range.

Key Features

  • 8-bit Multichannel A/D and D/A Conversion: The PCF8591P,112 has an 8-bit successive approximation A/D converter with four analog inputs which can be configured as single-ended or differential inputs. Additionally, it features a single 8-bit D/A converter which provides an analog output.
  • I2C Bus Interface: The device supports a bidirectional I2C-bus (serial clock (SCL), serial data (SDA)) which allows for easy interfacing with microcontrollers and other digital systems.
  • Flexible Analog Inputs: The four analog inputs can be independently programmed to be single-ended inputs, differential inputs, or a combination of both.
  • Auto-incremented Channel Selection: The internal channel selection can be automatically incremented, allowing for multi-channel sampling with minimal software overhead.
  • Wide Supply Voltage Range: It operates on a wide supply voltage range of 2.5V to 6V, making it adaptable for various applications.
  • Low Power Consumption: Designed for power efficiency, it is an ideal choice for battery-operated and portable applications.

Applications

The PCF8591P,112's small footprint and versatility make it an excellent choice for a wide range of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Environmental Monitoring Systems
  • Medical Equipment

Ordering Information

The device is available in a 16-lead DIP (Dual In-line Package) and is identified by the ordering number PCF8591P,112. It is supported by NXP's renowned quality and reliability, making it a trustworthy choice for your data acquisition needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2917 $161.4585
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 688 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess