EN
  • EN
  • DE

PCF8598C-2-LF

Part No PCF8598C-2-LF
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833513-PCF8598C-2-LF
Ultra Librarian 3D Model Ultra Librarian PCF8598C-2-LF CAD Model

Description

NXP PCF8598C-2-LF LCD Driver

The NXP PCF8598C-2-LF is a state-of-the-art LCD driver designed to meet the demands of modern low-power display applications. This versatile and efficient integrated circuit is capable of driving a variety of LCD displays, making it an ideal choice for a wide range of electronic devices, including handheld meters, small appliances, and industrial control panels.

Key Features:

  • High Drive Capability: The PCF8598C-2-LF can drive up to 32 segments and supports multiplex rates of up to 1/4 duty, providing flexibility in the design of your LCD panel layout.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with a low power consumption that extends the battery life of portable devices.
  • Integrated Charge Pump: The inclusion of an on-chip charge pump ensures that the device can provide a consistent output voltage for driving LCDs, even when the input voltage varies.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply requirements from 2.5V to 5.5V.
  • Multiple Interface Options: The driver supports both I²C and SPI communication protocols, providing flexibility for interfacing with microcontrollers or other digital systems.
  • Extended Temperature Range: The PCF8598C-2-LF is designed to operate over an extended temperature range, making it suitable for applications in harsh environments.

Applications:

The NXP PCF8598C-2-LF LCD driver is ideal for a variety of applications where a reliable and efficient display solution is required. It is commonly used in:

  • Portable instruments and meters
  • Medical devices
  • Home appliances
  • Automotive dashboards
  • Industrial control systems

In conclusion, the PCF8598C-2-LF from NXP is a robust and flexible LCD driver that offers designers the performance and features needed for today's sophisticated display requirements. Its low power consumption, high drive capability, and support for multiple interface options make it an excellent choice for a broad range of applications.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess