The NXP PCF87752E is a highly integrated and feature-rich microcontroller designed for a wide range of applications. This powerful MCU is built on an advanced architecture that delivers exceptional performance and efficiency, making it an ideal choice for embedded systems in automotive, industrial, and consumer electronics.
Key Features
- High-Performance Core: At the heart of the PCF87752E is a robust core that can handle complex computations and algorithms with ease, ensuring smooth operation in demanding applications.
- Enhanced Connectivity: This MCU offers a variety of connectivity options including I2C, SPI, and UART interfaces, allowing seamless integration with other components and peripherals.
- Low Power Consumption: Designed with energy efficiency in mind, the PCF87752E is optimized for low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
- Robust Security Features: With built-in security features, the PCF87752E provides data encryption and protection, ensuring the safety and integrity of your system's data.
- Flexible Memory Options: The MCU comes with ample memory options, including both Flash and RAM, to accommodate various sizes of code and data storage requirements.
Applications
The versatility of the NXP PCF87752E allows it to be used across a multitude of applications. It is especially well-suited for:
- Automotive control systems
- Industrial automation and control
- Smart home devices
- Internet of Things (IoT) gadgets
- Wearable technology
Technical Specifications
| Parameter |
Value |
| CPU Core |
32-bit Architecture |
| Operating Voltage |
2.5V to 5.5V |
| I/O Pins |
Multiple Configurations |
| Temperature Range |
-40°C to 85°C |
| Package |
Surface-Mount |
With its powerful features and wide range of applications, the NXP PCF87752E is a robust and reliable microcontroller that can meet the needs of even the most challenging projects.