EN
  • EN
  • DE

MX580KH

Part No MX580KH
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977986-MX580KH
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX580KH CAD Model

Description

Maxim Integrated's Product MX580KH Overview

The Maxim Integrated MX580KH is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) that offers a seamless blend of performance and efficiency for a wide range of applications. Designed with the needs of sophisticated electronics in mind, this ADC is an ideal choice for designers looking to improve signal accuracy and extend battery life in their portable devices.

With its 12-bit resolution, the MX580KH delivers fine detail in signal conversion, ensuring that even the subtlest variations in analog input are captured with high fidelity. This precision makes it suitable for medical devices, industrial controls, and any system where accuracy is paramount. The device operates over a -40°C to +85°C temperature range, providing reliable performance in diverse environments.

The MX580KH is known for its low power consumption, drawing minimal current in both active and power-down modes. This characteristic not only helps in conserving battery life but also reduces the heat generated by the device, which can be crucial in temperature-sensitive applications.

Integration features of the MX580KH include an internal clock, a voltage reference, and a sample-and-hold circuit, which simplify the design process by reducing the number of external components required. This integration helps to save board space and can lead to a reduction in overall system costs. Furthermore, it comes in a compact package, making it an excellent choice for space-constrained applications.

The MX580KH interfaces with microprocessors via a simple, three-wire serial interface that is SPI/MICROWIRE compatible, allowing for easy integration into existing digital systems. The device also features multiple operating modes, which can be selected to optimize the performance for specific application requirements.

In conclusion, Maxim Integrated's MX580KH is a versatile and reliable ADC that offers a perfect balance between precision, power efficiency, and ease of integration. Whether used in handheld devices, environmental monitoring systems, or precision instrumentation, the MX580KH stands out as a top-tier choice for designers looking to enhance their products with superior analog-to-digital conversion capabilities.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess