EN
  • EN
  • DE

PCF8811MU/2DA/1

Part No PCF8811MU/2DA/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DVR CMOS LP UNCASED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray - Waffle
Status Obsolete(EOL)
Display Type LCD
Configuration Display Matrix
Operating Supply Current 25μA
Supply Voltage - Operating 1.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 045644-PCF8811MU/2DA/1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8811MU/2DA/1 CAD Model

Description

The NXP PCF8811MU/2DA/1 is a state-of-the-art LCD driver that is designed to meet the demands of modern, small-format graphical displays. This versatile and powerful chip is an ideal solution for driving passive matrix LCDs, particularly in portable devices where power efficiency and compact form factors are essential.

Key Features

  • High Integration: The PCF8811MU/2DA/1 integrates all the functions required to drive small LCDs, reducing the need for additional components and simplifying design.
  • Power Efficiency: With its low power consumption, the device is perfect for battery-operated applications, ensuring longer operation times between charges.
  • Flexibility: The chip supports a wide range of LCD types and configurations, making it a versatile choice for various applications.
  • Interface Options: It offers a range of interface options including I²C, SPI, and parallel, allowing for easy integration with most microcontrollers and processors.
  • On-Chip Generation: On-chip voltage generation for LCD driving helps to minimize external component count.

Applications

The PCF8811MU/2DA/1 is suitable for a variety of applications that require a high-quality display interface. These include:

  • Mobile phones and smart devices
  • Portable media players
  • Handheld gaming consoles
  • Medical devices
  • Industrial control interfaces

Technical Specifications

The device comes with an array of technical specifications that make it a robust choice for driving LCDs:

  • Support for multiple display types, including STN and DSTN
  • Programmable frame frequency and multiplex rates
  • Temperature compensation for consistent performance across varying temperatures
  • Built-in display RAM
  • Low electromagnetic interference (EMI) characteristics

With its combination of power efficiency, flexibility, and ease of use, the NXP PCF8811MU/2DA/1 LCD driver is an excellent choice for developers looking to create compact and efficient display solutions.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5558 $73.1116
4+ $29.9942 $119.9768
6+ $29.0575 $174.3450
9+ $28.1196 $253.0764
11+ $27.1829 $299.0119
15+ $24.3705 $365.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess