EN
  • EN
  • DE

MAX17015BETP+

Part No MAX17015BETP+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description 1.2MHz, Low-Cost, High-Performance Chargers | IC BATT CHARGER 1.2MHZ 20-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Fault Protection Over Current, Short Circuit
Charge Current - Max 5A
Battery Pack Voltage 2.1V
Voltage - Supply (Maximum) 26V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Family Part Number MAX17015
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1212370-MAX17015BETP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17015BETP+ CAD Model

Description

The MAX17015BETP+ from Maxim Integrated is a versatile and robust power management IC designed specifically for the demanding requirements of notebook computers. This advanced controller integrates multiple power outputs, delivering high efficiency and performance for the main power supply system in portable computing devices.

Key Features

  • Quad Output Voltage Regulation: It incorporates four high-performance, step-down controllers that are capable of regulating different voltage levels, essential for powering various subsystems within a notebook.
  • High Efficiency: Designed to optimize power usage, the MAX17015BETP+ provides high efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltages are adjustable, allowing for fine-tuning to meet specific requirements of the system, ensuring compatibility and flexibility.
  • Power-Saving Modes: Features various power-saving modes to reduce energy consumption during light load conditions, further enhancing battery longevity.
  • Robust Protection Features: Includes overvoltage, undervoltage, and overcurrent protection, safeguarding the notebook's electronic components from potential damage due to electrical anomalies.
  • Small Footprint: The compact TQFN-EP package (5mm x 5mm) allows for a minimal footprint on the PCB, saving valuable space in the design of portable devices.

Applications

The MAX17015BETP+ is ideal for a range of applications within the notebook sector, including but not limited to CPU core, graphics, memory, and chipset power supplies. Its high integration and efficiency make it an excellent choice for engineers looking to streamline power management in their portable computing solutions.

Ordering Information

The MAX17015BETP+ is available for order and can be sourced directly from Maxim Integrated or through their authorized distributors. Engineers and purchasing agents can refer to the Maxim Integrated website for additional product details, technical documentation, and support resources.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.5712 $103.5712
2+ $100.3349 $200.6698
3+ $97.0974 $291.2922
4+ $93.8611 $375.4444
5+ $84.1510 $420.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess