EN
  • EN
  • DE

TLV7034RTER

Part No TLV7034RTER
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD NANOPOWER, SMALL SIZE COMPA / Comparator General Purpose Push-Pull, Rail-to-Rail 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 4
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA @ 5V
Current - Output (Typ) 29mA @ 5V
Current - Quiescent (Max) 750nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 25mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 16-WQFN (3x3)
Base Product Number TLV7034
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV7034RTERTR,296-TLV7034RTERDKR,296-TLV7034RTERCT
Standard Package 3,000
Win Source Part Number 1319832-TLV7034RTER
Ultra Librarian 3D Model Ultra Librarian TLV7034RTER CAD Model

Description

The TLV7034RTER from Texas Instruments is a high-performance, low-power voltage comparator that is part of the TLV703x family. This device is designed to operate over a wide supply range of 1.6 V to 6.5 V, making it suitable for battery-powered applications as well as industrial and automotive systems.

Key Features

  • Low Supply Voltage: Operates from 1.6 V to 6.5 V, accommodating a variety of power sources.
  • Low Power Consumption: With a quiescent current of just 5 µA, the TLV7034RTER is optimized for power-sensitive applications.
  • Fast Response Time: Propagation delays as low as 260 ns ensure quick response for critical signal processing tasks.
  • Push-Pull Output: This feature allows for a direct drive to TTL or CMOS logic levels, making the device easy to interface with digital systems.
  • No Phase Inversion: The comparator is designed to prevent phase inversion with overdriven inputs, enhancing the reliability of the output signal.
  • Temperature Range: The device is operational over the extended industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications

  • Battery-powered electronics
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Relay drivers
  • Industrial and automotive systems

Package and Availability

The TLV7034RTER is available in a compact, 6-pin WSON package, which is ideal for space-constrained applications. The device's footprint is designed for optimal board space utilization, making it an excellent choice for high-density electronic designs.

With its robust feature set and flexible operating parameters, the TLV7034RTER voltage comparator from Texas Instruments is a versatile component for a wide range of electronic circuits where precision and low power consumption are key requirements.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
Lowest to $1.0268
Micrel
Lowest to $0.2645
NEC
Lowest to $1.5246
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $12.4752

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7311 $51.1770
170+ $0.5999 $101.9830
260+ $0.5811 $151.0860
360+ $0.5624 $202.4640
460+ $0.5436 $250.0560
620+ $0.4874 $302.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,272 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess