EN
  • EN
  • DE

NCP1055ST100T3G

Part No NCP1055ST100T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Monolithic High Voltage Gated Oscillator Power Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage 7.5 V ~ 10 V
Duty Cycle 77%
Frequency - Switching 100kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Operating Temperature Range -40°C ~ 150°C (TJ)
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Mounting SMD
Win Source Part Number 1229927-NCP1055ST100T3G
Manufacturer Homepage www.onsemi.com
Family Name NCP1055
Introduction Date November 29, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1055ST100T3G CAD Model

Description

ON Semiconductor NCP1055ST100T3G Product Overview

The ON Semiconductor NCP1055ST100T3G is a robust and versatile monolithic high-voltage regulator that seamlessly integrates a fixed-frequency current mode controller with a 700 V MOSFET. Designed for a wide array of applications, this power management IC is particularly suited for use in switch mode power supplies (SMPS), including isolated and non-isolated flyback converters, which are commonly found in consumer electronics, office equipment, and industrial control systems.

This high-performance component is built to offer a highly efficient, compact, and cost-effective power solution. The NCP1055ST100T3G stands out for its minimal external component count, which aids in reducing the overall design footprint and simplifies the circuit design process. This makes it an ideal choice for engineers looking to streamline their power supply designs while maintaining high reliability and performance.

The device operates at a fixed frequency of 100 kHz, which provides an optimal balance between efficiency and manageable EMI characteristics. Its integrated high-voltage MOSFET allows for direct connection to the rectified mains voltage, thereby simplifying the design and reducing the need for additional high-voltage switching transistors.

With built-in features such as Under-Voltage Lockout (UVLO), Over-Current Protection (OCP), Over-Voltage Protection (OVP), and Thermal Shutdown (TSD), the NCP1055ST100T3G ensures safe operation under a variety of conditions. These protections help to prevent damage to the IC itself as well as to the end application, enhancing system reliability and longevity.

Additional features of the NCP1055ST100T3G include a large creepage distance between high-voltage pins for increased safety, frequency jittering for reduced EMI, and adjustable slope compensation. Its package, the SOT-223, is designed for optimal heat dissipation, ensuring stable performance even under high power operation.

In summary, the ON Semiconductor NCP1055ST100T3G is a high-quality, integrated power solution that offers designers a compact, efficient, and reliable option for a wide range of power supply applications. Its integration of advanced protection features and ease of use make it a smart choice for developers seeking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess