EN
  • EN
  • DE

SN74ACT7807-40PAG

Part No SN74ACT7807-40PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 64-TQFP  /  Synchronous FIFO 18K (2K x 9) Uni-Directional 25MHz 25ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Synchronous
Data Rate 25MHz
Access Time 25ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT7807
Other Names -296-4467,-296-4467,-SN74ACT7807,2156-SN74ACT7807-40PAG-TI,-SN74ACT7807-40PAGR,296-4467,296-4467R,TEXTISSN74ACT7807-40PAG
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258879-SN74ACT7807-40PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-40PAG CAD Model

Description

The SN74ACT7807-40PAG is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This particular device is part of the SN74 series, known for its robustness and reliability, catering to a wide range of digital applications.

The SN74ACT7807-40PAG is a logic-level register with a 40-pin configuration, housed in a fine-pitch surface-mount package, specifically a TQFP (Thin Quad Flat Pack). This packaging is ideal for space-constrained applications where a small footprint is essential.

As a register, this device provides temporary storage for binary information, transferring data within a digital system in a synchronized manner. The SN74ACT7807-40PAG operates on Advanced CMOS technology (ACT), which ensures low power consumption while maintaining high-speed operation. This makes it suitable for interfacing with high-speed microprocessors without compromising on power efficiency.

The operating voltage range for the SN74ACT7807-40PAG is typically from 4.5V to 5.5V, with a 5V nominal supply, which is standard for TTL (Transistor-Transistor Logic) compatible devices. It features a 24-bit bus interface, which is capable of handling significant data throughput, making it an excellent choice for data acquisition systems, digital signal processing, and high-speed computing applications.

Texas Instruments has designed the SN74ACT7807-40PAG with multiple features to ensure reliability and ease of use, including edge-triggered registers, enabling precise control of data capture. It also has built-in latches that can hold data stable while the rest of the system continues to function, allowing for asynchronous data manipulation.

Overall, the SN74ACT7807-40PAG from Texas Instruments is a versatile and dependable component for designers who require a high-speed, low-power, and space-efficient logic register. Its robustness and advanced features make it an excellent choice for a broad spectrum of digital applications, from simple logic control to complex data management systems.

You May Also Be Interested in

Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess