EN
  • EN
  • DE

PDTA114EK/DG

Part No PDTA114EK/DG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271522-PDTA114EK/DG
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PDTA114EK/DG CAD Model

Description

NXP's PDTA114EK/DG - PNP Resistor-Equipped Transistor (RET)

The PDTA114EK/DG from NXP Semiconductors is a high-quality PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar junction transistor with built-in bias resistors. This innovative design simplifies circuit design and minimizes component count, making it an ideal choice for a wide range of switching and amplification applications.

Key Features:

  • Simplified Circuit Design: The integration of bias resistors with the transistor reduces parts count and simplifies PCB layout, leading to more compact and reliable designs.
  • High Performance: The PDTA114EK/DG offers excellent hFE linearity and high current gain, ensuring efficient operation even in low power and variable supply conditions.
  • Robustness: Built to withstand tough conditions, this RET features a high tolerance for thermal and electrical stress, making it suitable for industrial and automotive applications.
  • Energy Efficiency: Its low VCEsat and minimal power dissipation make the PDTA114EK/DG an energy-efficient solution, contributing to the longevity of the end product and reduced power consumption.
  • Surface-Mount Package: Enclosed in a SOT-346 (SC-59) small surface-mounted device (SMD) package, it is optimized for automated manufacturing processes.

Applications:

The versatility of the PDTA114EK/DG allows it to be used in a variety of applications, including:

  • Digital logic circuits
  • Signal processing
  • Power management
  • Automotive systems
  • Consumer electronics

Technical Specifications:

Parameter Value
Configuration Single
Collector-Base Voltage (VCBO) 50V
Collector-Emitter Voltage (VCEO) 50V
Emitter-Base Voltage (VEBO) 5V
Collector Current (IC) 100mA
Power Dissipation (Ptot) 250mW

With its combination of efficiency, reliability, and ease of integration, the PDTA114EK/DG is a smart choice for designers looking to optimize their electronic circuits with a compact, high-performance component.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess