EN
  • EN
  • DE

PDTA114YK

Part No PDTA114YK
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 250MW SMT3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 5mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 209725-PDTA114YK
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PDTA114YK CAD Model

Description

The PDTA114YK is an advanced PNP bipolar junction transistor (BJT) from NXP Semiconductors, a leading name in the industry known for its high-quality and reliable components. This particular transistor is part of NXP's family of PNP BJTs that are designed to provide a perfect balance between performance and efficiency, making them suitable for a wide range of applications.

Key Features

  • High Current Gain: The PDTA114YK transistor boasts a high current gain (hFE), which ensures a robust amplification of the input signal, making it ideal for switching and amplification applications.
  • Low Voltage Operation: It is designed to operate at low voltages, which makes it an excellent choice for portable and battery-powered devices where power conservation is crucial.
  • Surface-Mount Package: The transistor comes in a small surface-mount package, which allows for a compact design footprint and is well-suited for modern high-density electronic assemblies.
  • Built-in Bias Resistors: It includes built-in bias resistors, which simplifies circuit design by reducing component count and can help in minimizing parasitic effects.
  • RoHS Compliant: The PDTA114YK is RoHS compliant, which means it meets the European Union's directives on the restriction of hazardous substances, making it environmentally friendly.

Applications

The versatile nature of the PDTA114YK PNP transistor allows it to be used in a variety of applications, including but not limited to:

  • Power management circuits
  • Switching loads
  • Signal processing
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Technical Specifications

Some of the technical specifications of the PDTA114YK include a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a continuous collector current (IC) of -100mA. The built-in resistors have values that are optimized for general-purpose applications, ensuring that the PDTA114YK can be easily integrated into a wide array of electronic circuits.

In conclusion, the NXP PDTA114YK transistor is a high-performance PNP BJT that offers designers a reliable and efficient solution for their circuit needs. Its integration of bias resistors, low-voltage operation, and high current gain makes it a versatile choice for both commercial and industrial applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess