Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236597-PDTA115EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA115EE CAD Model

Description

The NXP PDTA115EE is a state-of-the-art precision temperature sensor designed to meet the rigorous demands of high-performance applications in a variety of industries. This sensor is renowned for its accuracy, reliability, and ease of integration into existing systems, making it an ideal choice for engineers and designers seeking to enhance the temperature monitoring capabilities of their projects.

Key Features

  • High Accuracy: The PDTA115EE offers exceptional temperature sensing accuracy, ensuring precise readings that are critical for maintaining optimal performance in sensitive applications.
  • Wide Temperature Range: Capable of operating across a broad temperature spectrum, this sensor is versatile enough to be used in environments with extreme temperature conditions.
  • Low Power Consumption: Designed with efficiency in mind, the PDTA115EE maintains low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Small Footprint: The compact size of the sensor allows for easy integration into space-constrained designs without compromising on performance.
  • Robust Design: Built to withstand harsh conditions, the PDTA115EE is robust and reliable, ensuring long-term stability and performance.

Applications

The PDTA115EE is highly adaptable and can be employed in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Data centers and IT infrastructure
  • Consumer electronics

Technical Specifications

With its technical prowess, the PDTA115EE delivers outstanding performance. Some of the key specifications include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Temperature Accuracy: ±0.5°C (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Output Type: Analog Voltage
  • Packaging: Surface Mount

In conclusion, the NXP PDTA115EE precision temperature sensor is a top-tier solution for any application where temperature monitoring with high accuracy is paramount. Its robust design and versatility make it an indispensable component for a vast range of industrial, medical, automotive, and consumer products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.8A SMINI
Need more? Email Us
ECAD model for RN2425(TE85L,F)
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
Lowest to $0.0213
ECAD model for DTC043ZUBTL
ON Semiconductor
TRANS PREBIAS PNP 230MW SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Need more? Email Us
ECAD model for MUN2137T1
Nexperia USA Inc.
NOW NEXPERIA PDTC124TT - SMALL S / Pre-Biased Bipolar Transistor (BJT)
Lowest to $24.5474
ECAD model for PDTC124TT
ON Semiconductor
TRANS PREBIAS NPN 50V SC59-3
Lowest to $0.0430
ECAD model for NSVMUN2212T1G
ON Semiconductor
TRANS PREBIAS PNP 50V SC70-3
Need more? Email Us
ECAD model for MUN5130T1G
ON Semiconductor
TRANS PNP 50V SC75
Need more? Email Us
ECAD model for NSVDTA144EET1G
Nexperia USA Inc.
TRANS PREBIAS NPN
Need more? Email Us
ECAD model for PDTC114ET/DG/B4,21
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.1A USM
Lowest to $0.1051
ECAD model for RN1303,LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1,825+ $0.0354 $64.6050
4,445+ $0.0291 $129.3495
6,885+ $0.0282 $194.1570
9,480+ $0.0273 $258.8040
12,255+ $0.0264 $323.5320
16,395+ $0.0237 $388.5615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 1825 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention