EN
  • EN
  • DE

PDTA123ET

Part No PDTA123ET
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236605-PDTA123ET
Manufacturer Homepage www.nxp.com
Introduction Date May 18, 1998
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA123ET CAD Model

Description

NXP Product: PDTA123ET - PNP Resistor-Equipped Transistor

The NXP PDTA123ET is a PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar junction transistor with built-in bias resistors. This innovative component is designed to simplify circuit design and minimize component count in a wide range of switching and amplification applications. The built-in resistors enable the PDTA123ET to offer a compact solution for various digital and analog functions, making it an ideal choice for space-constrained environments.

Key Features:

  • Simplified Circuit Design: With integrated bias resistors, the PDTA123ET reduces the need for external components, facilitating a more straightforward and reliable circuit design process.
  • High Performance: This transistor offers excellent hFE linearity and high current gain, ensuring efficient and consistent performance across a range of operating conditions.
  • Surface-Mount Package: The device is available in a small SOT-23 plastic package, which is ideal for automated assembly processes and helps save valuable PCB space.
  • Reduction of Component Count: The inclusion of bias resistors within the transistor package allows designers to reduce the total number of components on the PCB, leading to cost savings and a more optimized design.
  • Wide Application Range: Suitable for use in pre-biasing, inverter circuits, interface circuits, driver circuits, and as a replacement for discrete transistors in digital and analog applications.

Applications:

The versatility of the NXP PDTA123ET makes it a preferred choice for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Control systems
  • Signal processing
  • Consumer electronics

With its integrated design and high-level performance, the NXP PDTA123ET is an excellent choice for designers looking to optimize their circuit designs with a reliable, high-quality component from a trusted semiconductor manufacturer.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,355+ $0.0136 $100.0280
11,365+ $0.0132 $150.0180
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess