The NXP PDTA123JT is a high-quality PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar junction transistor (BJT) with integrated bias resistors. This innovative component is designed to simplify circuit design and reduce component count, making it a popular choice for a wide range of applications in the electronics industry.
Key Features
- Integrated Bias Resistors: The inclusion of built-in bias resistors allows for simplified circuit design and a reduction in PCB space requirements.
- Surface-Mount Package: The PDTA123JT is available in a small SOT-23 plastic package, making it suitable for automated assembly processes and space-constrained applications.
- High Current Gain: With a high current gain (hFE), this device ensures efficient current amplification, making it ideal for switching and amplification applications.
- Low Power Consumption: Designed for low power operation, the PDTA123JT is perfect for use in power-sensitive designs.
- Complementary NPN Type: NXP offers a complementary NPN type transistor, allowing for the creation of push-pull configurations and other circuit topologies.
Applications
The versatility of the PDTA123JT makes it suitable for a variety of electronic applications, including:
- Driver circuits
- Switching circuits
- Signal processing
- Power management
- Control systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
100 mA
Power Dissipation (P<sub>D)
250 mW
Operating Temperature Range
-55°C to +150°C
With its robust performance and integrated design, the NXP PDTA123JT is an excellent choice for designers looking to optimize their circuitry with a reliable and efficient solution.