EN
  • EN
  • DE

PDTA124EU

Part No PDTA124EU
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236612-PDTA124EU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA124EU CAD Model

Description

The NXP PDTA124EU is a robust PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is housed in a compact SOT-416 (SC-75) surface-mounted package, making it an excellent choice for space-constrained designs.

Key Features

  • Low V<sub>CEsat: The PDTA124EU offers low collector-emitter saturation voltage, which enhances overall efficiency by reducing power loss during operation.
  • High Current Gain: With a high current gain (h<sub>FE), this transistor is capable of amplifying a small input current into a much larger output current, making it ideal for signal amplification tasks.
  • Surface-Mount Package: The SOT-416 (SC-75) package is optimized for automated assembly processes, and its small footprint is perfect for densely packed PCBs.
  • Built-in Bias Resistor Network: This feature simplifies circuit design by integrating the biasing resistors, which are necessary for the transistor's operation, directly into the device's package.

Applications

The PDTA124EU is suitable for a wide range of applications, including but not limited to:

  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems and sensors
  • Power management in portable and battery-operated devices
  • Switching circuits and voltage regulation modules

Reliability and Performance

NXP's commitment to quality ensures that the PDTA124EU transistor is manufactured to the highest standards of reliability and performance. Its robust construction allows it to operate in challenging environments, and its consistent performance makes it a trusted component in electronic designs across various industries.

Technical Specifications

Parameter Value Package SOT-416 (SC-75) Collector-Emitter Voltage (V<sub>CEO) 50V Collector Current (I<sub>C) 100mA Power Dissipation (P<sub>D) 250mW Operating Temperature Range -65°C to +150°C

For more detailed information, designers and engineers are encouraged to consult the datasheet and technical documentation provided by NXP Semiconductors.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,175+ $0.0492 $57.8100
2,860+ $0.0404 $115.5440
4,425+ $0.0392 $173.4600
6,100+ $0.0379 $231.1900
7,890+ $0.0367 $289.5630
10,565+ $0.0328 $346.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess