EN
  • EN
  • DE

2N4403TAR

Part No 2N4403TAR
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 600MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Bipolar (BJT) Transistor 40 V 600 mA 625 mW
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Family Name 2N4403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2N4403TAR-ND, 2N4403TARCT, 2N4403TARTB
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854969-2N4403TAR
Ultra Librarian 3D Model Ultra Librarian 2N4403TAR CAD Model

Description

ON Semiconductor 2N4403TAR PNP Transistor

The 2N4403TAR from ON Semiconductor is a PNP Bipolar (BJT) Transistor, designed for use in linear and switching applications. This versatile transistor is housed in a TO-92 package, which is known for its compact size and ease of integration into a wide range of electronic circuits.

Key Features:

  • Transistor Polarity: PNP - This indicates that the transistor is a PNP type, which means it is turned on by a small current flowing out of the base.
  • Collector-Emitter Voltage (VCEO): 40V - The maximum voltage that can be applied from collector to emitter with the base open.
  • Collector Current (IC): 600 mA - The maximum continuous current that can flow from the collector to the emitter.
  • Power Dissipation (Pd): 625 mW - The maximum power that the transistor can dissipate without exceeding its maximum junction temperature.
  • DC Current Gain (hFE): 100 to 300 - A measure of the transistor's amplification factor in direct current operation.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C - Specifies the range of temperatures within which the transistor can safely operate and be stored.

Applications:

The 2N4403TAR transistor is suitable for a variety of applications, including but not limited to:

  • Amplifier and Switching Circuits
  • Signal Processing
  • Power Management Functions
  • Consumer Electronics
  • Industrial Control Systems

ON Semiconductor's 2N4403TAR combines reliable performance with practical design, making it an excellent choice for designers and engineers looking to implement PNP transistors in their projects. Whether you're working on a simple DIY project or a complex industrial system, the 2N4403TAR offers the functionality and reliability necessary to meet your electronic needs.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0777 $50.1165
1,570+ $0.0637 $100.0090
2,435+ $0.0617 $150.2395
3,345+ $0.0598 $200.0310
4,330+ $0.0578 $250.2740
5,795+ $0.0518 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,870 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess