The PDTA143XK is a state-of-the-art transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. Designed to meet the rigorous demands of modern electronic devices, the PDTA143XK is a PNP resistor-equipped transistor (RET) that combines the functionality of a transistor with the convenience of an integrated resistor network.
Key Features
- Integrated Resistor Network: The PDTA143XK incorporates a built-in resistor network, enabling a simplified circuit design and a reduction in component count, which is crucial for high-density board designs.
- High Efficiency: This transistor is designed for minimal power loss, ensuring high efficiency in switching applications and reducing energy consumption in the end product.
- Low Voltage Operation: It is optimized for low voltage operation, making it ideal for use in portable and battery-powered devices where power conservation is essential.
- SOT-346 (SC-59) Package: Housed in a small SOT-346 (SC-59) plastic package, the PDTA143XK is perfect for applications where space is at a premium.
- Robust Performance: NXP's commitment to quality means that the PDTA143XK is built to deliver reliable and robust performance across a wide range of environmental conditions.
Applications
The versatility of the PDTA143XK allows it to be used in a variety of applications, including but not limited to:
- Switching loads
- Inverter circuits
- Driver circuits
- Signal processing
- Power management
Technical Specifications
The PDTA143XK boasts technical specifications that make it a strong contender for use in a wide array of electronic circuits:
- Collector-Emitter Voltage (V<sub>CEO): 50V
- Collector Current (I<sub>C): 100mA
- Power Dissipation (P<sub>D): 250mW
- DC Current Gain (h<sub>FE): 100 (min) at I<sub>C = 5 mA
- Transition Frequency (f<sub>T): 250MHz (min)
Whether you're designing consumer electronics, automotive systems, or industrial controls, the NXP PDTA143XK provides a reliable and efficient solution for your PNP transistor needs.