EN
  • EN
  • DE

PDTA144EK

Part No PDTA144EK
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236638-PDTA144EK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144EK CAD Model

Description

The PDTA144EK from NXP Semiconductors is a high-quality, innovative PNP Resistor-Equipped Transistor (RET) designed for surface mounting on a wide range of applications. This product is part of NXP's RET family, which integrates the transistor and bias resistors to simplify circuit design and reduce component count in the end application.

The PDTA144EK is housed in a small SC-75 (SOT416) plastic package, which is ideal for applications where space-saving is crucial. Despite its compact size, this component delivers robust performance with a maximum power dissipation of 250 mW, ensuring reliable operation even in demanding conditions.

This RET features a built-in bias resistor network consisting of one resistor from base to emitter and another from base to collector. The inclusion of these resistors not only simplifies the design process but also enhances the reliability of the circuit by providing stable operation. The resistor values are precisely engineered to provide optimal performance for the transistor, which has a collector current of 100 mA.

The PDTA144EK is characterized by its low current consumption and low voltage operation, making it an excellent choice for power management in portable devices. It is commonly used in digital applications as an inverter, interface, or driver, where it can switch loads or amplify signals with minimal power loss.

NXP's commitment to quality ensures that the PDTA144EK meets rigorous standards for performance and durability. It is suitable for automated assembly processes, being compatible with reflow, wave soldering, and vapor-phase soldering. This RET is also designed to withstand electrostatic discharge (ESD) and is compliant with the AEC-Q101 standard for automotive-grade reliability.

In summary, the PDTA144EK is a versatile and reliable component that offers designers a compact, efficient, and cost-effective solution for a variety of circuit applications. Its integrated design and ease of use make it a go-to choice for engineers looking to streamline their designs without compromising on performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3,050+ $0.0189 $57.6450
7,410+ $0.0156 $115.5960
11,455+ $0.0152 $174.1160
15,750+ $0.0147 $231.5250
20,495+ $0.0141 $288.9795
27,275+ $0.0127 $346.3925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess