EN
  • EN
  • DE

PDTA144TU

Part No PDTA144TU
Manufacturer NXP / Nexperia
Description PNP resistor-equipped transistors; R1 = 47 kW-ohm, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236644-PDTA144TU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA144TU CAD Model

Description

Product Overview: NXP PDTA144TU PNP Transistor

The NXP PDTA144TU is a PNP Resistor-Equipped Transistor (RET) that combines the functionality of a bipolar junction transistor with built-in bias resistors. This innovative component is designed to simplify circuit design and reduce component count, making it an excellent choice for space-constrained applications. The PDTA144TU is a part of NXP's family of RETs, which are known for their reliability and efficiency.

Key Features

  • Integrated Resistors: The device includes a 47 kΩ base resistor and a 47 kΩ input resistor, which help to stabilize the circuit without the need for additional external components.
  • Small Package: Encased in a small SOT-23 surface-mount package, the PDTA144TU is ideal for high-density mounting and is suitable for automated assembly processes.
  • Low Current Consumption: With a maximum collector current of 100 mA, the transistor is optimized for low-power applications.
  • High Collector-Emitter Voltage: It can support a collector-emitter voltage up to 50 V, providing flexibility in various circuit designs.
  • Reduction of Component Count: The integration of bias resistors not only simplifies design but also reduces the number of components on the PCB, leading to cost savings in both materials and assembly.

Applications

The NXP PDTA144TU is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Power management circuits
  • Signal processing
  • Switching circuits
  • Interface applications

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for its commitment to quality and reliability. The PDTA144TU transistor is manufactured with the same rigorous standards, ensuring consistent performance and durability for your electronic designs. Whether you're working on a prototype or mass production, this RET can help streamline your design process and enhance the overall efficiency of your product.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess