EN
  • EN
  • DE

PDTB123YS,126

Part No PDTB123YS,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 500MW TO92-3 / Trans Digital BJT PNP 50V 500mA 500mW 3-Pin TO-92 Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 70 @ 50mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 300mV @ 2.5mA, 50mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 500mW
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 773595-PDTB123YS,126
Popularity Medium
Supply and Demand Status Balance
Family Name PDTB123YS
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PDTB123YS,126 CAD Model

Description

The PDTB123YS,126 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular component is part of NXP's extensive portfolio of transistors which are essential in modern electronic applications.

Key Features

  • Type: PNP Bipolar Digital Transistor (BRT)
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): 500mA
  • Power Dissipation (Pd): 330mW
  • DC Current Gain (hFE): 100 at 10mA, 5V
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-236AB (SOT23)
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Applications

The PDTB123YS,126 is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching and Amplification
  • Driver Stages in Audio Equipment
  • Signal Processing
  • Power Management Functions
  • Control Systems

Product Advantages

This transistor offers numerous advantages for designers and engineers. Its small SOT23 package is ideal for space-constrained applications, and its high collector current and voltage capabilities make it suitable for moderate power applications. The built-in bias resistors simplify circuit design by reducing component count, which can result in cost savings and increased reliability. The device's wide operating temperature range ensures performance in extreme conditions, making it suitable for industrial and automotive applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PDTB123YS,126 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from NXP products. Customers can trust this device to perform consistently over its intended lifespan.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess