EN
  • EN
  • DE

FZT1051

Part No FZT1051
Manufacturer Diodes Incorporated
Description 40V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1176293-FZT1051
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FZT1051 CAD Model

Description

Diodes Incorporated FZT1051 - High-Performance Transistor

The FZT1051 from Diodes Incorporated is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is known for its high current gain and low saturation voltage, making it an excellent choice for power amplification and switching applications.

Featuring a compact SOT-223 surface-mount package, the FZT1051 is ideal for space-constrained designs. Its small footprint allows it to be used in densely populated PCBs without sacrificing performance. This package also provides excellent power dissipation characteristics, ensuring reliable operation even under high current conditions.

With a continuous collector current rating of up to 3A and a collector-emitter voltage rating of 40V, the FZT1051 can handle moderate power loads efficiently. Its high gain bandwidth product further enhances its capability to operate at higher frequencies, which is crucial for applications such as RF amplification.

The FZT1051 also features fast switching speeds, which is a critical parameter for digital circuits and high-speed signal processing. This makes it suitable for use in drivers, regulators, and control circuits where rapid state changes are necessary.

Diodes Incorporated has designed the FZT1051 with a focus on reliability and robustness. It is characterized by its low leakage currents and high breakdown voltages, ensuring stable performance over a wide range of operating conditions. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the FZT1051 is a high-efficiency NPN transistor that provides designers with a blend of speed, power handling, and thermal performance. Whether it's for power management, signal processing, or general-purpose amplification, the FZT1051 is an excellent choice for engineers looking to optimize their circuit designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5359 $60.8949
26+ $4.5426 $118.1076
40+ $4.4006 $176.0240
55+ $4.2585 $234.2175
71+ $4.1164 $292.2644
94+ $3.6902 $346.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess