EN
  • EN
  • DE

PDTC114EU/A2

Part No PDTC114EU/A2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271632-PDTC114EU/A2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC114EU/A2 CAD Model

Description

The NXP PDTC114EU/A2 is a high-quality NPN digital transistor that comes in a compact SOT323 (SC-70) surface-mount package. This transistor is designed to simplify circuit design by integrating the bias resistor network necessary for the operation of the NPN transistor. It is a versatile component that is commonly used in digital applications, such as switching and amplification in various electronic devices.

Key Features

  • Resistor Ratio: The PDTC114EU/A2 features a built-in resistor ratio, which provides the necessary biasing for the transistor without the need for external components, thereby reducing board space and component count.
  • High Current Gain: This digital transistor is designed to provide a high current gain (hFE), which ensures efficient amplification of the input signal.
  • Low Voltage Operation: It operates at low voltages, making it suitable for portable and battery-powered applications where power conservation is crucial.
  • Surface-Mount Package: The SOT323 (SC-70) package allows for a compact design and is ideal for high-density PCB layouts.
  • Robust Performance: NXP's PDTC114EU/A2 is built to deliver consistent performance and reliability, making it a preferred choice for designers in various electronic sectors.

Applications

The NXP PDTC114EU/A2 is widely used in digital circuits and can be found in applications such as:

  • Logic level shifting
  • Signal processing
  • Inverter circuits
  • Interface circuits
  • Driver circuits for LEDs and relays

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vceo) 50V
Collector Current (Ic) 100mA
Power Dissipation (Pd) 250mW
DC Current Gain (hFE) Minimum 100

Conclusion

Overall, the NXP PDTC114EU/A2 is a reliable and efficient solution for designers looking to incorporate digital transistors with built-in bias resistors into their circuits. Its integration capabilities, combined with NXP's reputation for quality, make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Lowest to $0.4826
Pulse
Lowest to $19.0136
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Lowest to $0.1513

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0485 $57.9575
2,945+ $0.0393 $115.7385
4,550+ $0.0381 $173.3550
6,250+ $0.0370 $231.2500
8,065+ $0.0358 $288.7270
10,715+ $0.0323 $346.0945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess