EN
  • EN
  • DE

PDTC114YE

Part No PDTC114YE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236662-PDTC114YE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC114YE CAD Model

Description

Overview of NXP's PDTC114YE Transistor

The PDTC114YE from NXP Semiconductors is a high-performance, surface-mount technology (SMT) transistor that is part of the company's extensive portfolio of bipolar transistors. Specifically designed to offer a compact and efficient solution for various digital and analog applications, the PDTC114YE is a versatile component that can be used in a range of electronic circuits.

Key Features

  • Pre-biased Configuration: The PDTC114YE is a pre-biased transistor, which means it includes built-in resistors that simplify circuit design by reducing component count. This feature also helps to save space on the PCB and can speed up the assembly process.
  • Surface-Mount Package: Provided in a small SOT-416 (SC-75) package, this transistor is ideal for space-constrained applications. Its SMT design allows for automated assembly and is well-suited for high-volume production.
  • High Collector Current: With the ability to support a collector current of up to 100 mA, the PDTC114YE is capable of driving moderate loads, making it suitable for a variety of switching and amplification tasks.
  • Low Voltage Operation: The device can operate at low voltages, making it suitable for portable and battery-powered devices where power efficiency is crucial.

Applications

The PDTC114YE is designed for general-purpose switching and amplification purposes. It is particularly useful in applications where space-saving is a priority. Some typical applications include:

  • Power management circuits
  • LED driving solutions
  • Reset circuits
  • Signal processing
  • Interface circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC114YE is no exception. The product is manufactured to meet high standards, ensuring stable performance and a long operational lifespan. Engineers and designers can rely on this transistor to deliver consistent results in their electronic projects.

Conclusion

In conclusion, the PDTC114YE from NXP is a highly reliable and efficient solution for designers looking to incorporate a pre-biased transistor into their circuit designs. Its compact form factor, combined with its high-performance characteristics, makes it an excellent choice for a wide array of electronic applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0135 $50.0175
7,875+ $0.0127 $100.0125
12,300+ $0.0122 $150.0600
17,545+ $0.0114 $200.0130
22,940+ $0.0109 $250.0460
28,575+ $0.0105 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess