The NXP PDTC115EM is a high-performance, low-power transistor that is part of the Resistor-Equipped Transistors (RET) family. This innovative product is designed to simplify circuit design and reduce component count in a wide range of applications. With its built-in bias resistors, the PDTC115EM provides a convenient solution for digital and analog signal processing tasks.
Key Features
- Integrated Resistors: The device includes a built-in bias resistor network, which simplifies circuit design and can help reduce board space requirements.
- Low Current Consumption: The PDTC115EM is optimized for low-power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
- SOT23 Package: Its small SOT23 surface-mount package is suitable for high-density PCB designs and is widely used in modern electronics.
- High Performance: This transistor offers excellent switching performance, which is crucial for high-speed signal processing and control applications.
- Versatility: Suitable for a wide range of applications, including but not limited to pre-biased transistors in digital and analog circuits, voltage clamping, and signal conditioning.
Applications
The PDTC115EM transistor is versatile and can be used in various electronic devices and systems. Its typical applications include:
- Mobile phones
- Computing devices
- Portable media players
- Power management modules
- Signal processing units
Technical Specifications
The PDTC115EM offers a range of technical specifications that make it a robust choice for designers. Some of its key specifications include:
- Collector-Emitter Voltage (Vceo): 50V
- Collector Current (Ic): 100mA
- Power Dissipation (Pd): 250mW
- DC Current Gain (hFE): 100-600
- Operating Temperature Range: -55°C to +150°C
As a product of NXP, a trusted leader in semiconductor solutions, the PDTC115EM is designed to meet the highest standards of quality and reliability. Whether you are designing consumer electronics or industrial control systems, the PDTC115EM provides a compact, efficient, and cost-effective transistor solution.