EN
  • EN
  • DE

PDTC115TT

Part No PDTC115TT
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236671-PDTC115TT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC115TT CAD Model

Description

Product Overview: NXP PDTC115TT Transistor

The NXP PDTC115TT is a high-performance transistor component designed to offer exceptional efficiency and reliability for a wide range of electronic applications. This device is a part of NXP's innovative portfolio of transistors, which are renowned for their quality and performance.

Key Features

  • Device Type: The NXP PDTC115TT is a PNP resistor-equipped transistor, sometimes referred to as a digital transistor. It integrates a bias resistor network to simplify circuit design.
  • Configuration: It comes in a small surface-mount package, making it suitable for use in space-constrained applications.
  • Current Handling: This transistor is capable of handling a continuous collector current, making it suitable for driving moderate loads.
  • Power Dissipation: It has a low power dissipation, which contributes to its efficiency and helps in maintaining the thermal stability of the circuit.
  • High Gain: The device provides high current gain, which allows for a significant amplification of the input signal.
  • Voltage Rating: It has a maximum collector-emitter voltage rating, ensuring it can handle the necessary voltages in various applications.

Applications

The NXP PDTC115TT is versatile and can be used in a variety of electronic circuits. Typical applications include, but are not limited to:

  • Switching and amplification in digital and analog circuits
  • Driver circuits for LEDs and other low-power devices
  • Interface circuits between microcontrollers and other digital systems
  • Signal processing applications
  • Power management in portable and battery-operated devices

Quality and Reliability

NXP is committed to delivering high-quality components that meet stringent industry standards. The PDTC115TT transistor is manufactured with precision and is subjected to rigorous testing to ensure its performance and durability in a variety of operating conditions. With its robust construction and proven design, this transistor is a reliable choice for designers and engineers looking to create efficient and long-lasting electronic products.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6,025+ $0.0083 $50.0075
14,495+ $0.0069 $100.0155
22,730+ $0.0066 $150.0180
31,250+ $0.0064 $200.0000
40,325+ $0.0062 $250.0150
53,575+ $0.0056 $300.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess