Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061365-PDTC124TK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC124TK CAD Model

Description

The NXP PDTC124TK is a robust, high-performance NPN bipolar digital transistor that comes in a compact SOT23 package. This transistor is designed for applications that require high-speed switching and low saturation voltage, making it an excellent choice for a wide range of industrial, consumer, and automotive applications. Its built-in bias resistors enable the simplification of circuit design and help to reduce component count, which is particularly beneficial in space-constrained applications.

With a collector current capability of up to 100 mA and a collector-emitter voltage of 50 V, the PDTC124TK offers a blend of power and efficiency. The device features a series base resistor of 10 kΩ and a series resistor of 47 kΩ between the base and emitter, providing a fixed gain. This integrated resistor configuration makes the PDTC124TK an ideal solution for digital logic circuitry, where it can be used to interface between different voltage levels or as a switch for various digital signals.

Key Features:

  • Package: Small SOT23 surface-mount package for optimal board space efficiency.
  • Current Capability: Collector current of up to 100 mA for handling moderate power loads.
  • Voltage Ratings: Collector-emitter voltage rated at 50 V, suitable for various circuit designs.
  • Built-in Bias Resistors: Simplifies circuit design and reduces part count with integrated base-emitter resistor network.
  • High-Speed Switching: Designed for applications that demand quick response times.
  • Low Saturation Voltage: Ensures efficient operation and helps to minimize power loss.

The PDTC124TK is not only versatile but also reliable, with its robust performance ensuring long-term stability and minimal maintenance. Whether you're designing an energy-saving power management system, a precise sensor interface, or a reliable motor control circuit, the NXP PDTC124TK transistor is engineered to meet the stringent requirements of modern electronic circuits.

Overall, the NXP PDTC124TK is a powerful and practical component that offers designers a compact, efficient, and reliable solution for a multitude of electronic applications.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 3K / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Need more? Email Us
ECAD model for DDTC114ECAQ-7-F
Panasonic
TRANS PREBIAS PNP 125MW SSMINI3
Lowest to €0.1871
ECAD model for UNR9111J0L
NXP / Nexperia
TRANS PREBIAS PNP 500MW TO92-3
Need more? Email Us
ECAD model for PDTA124XS,126
Rohm Semiconductor
PNP -500MA/-50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SST3
Lowest to €0.0311
ECAD model for DTB113ZCT116
Rohm Semiconductor
TRANS PREBIAS PNP 200MW UMT3
Need more? Email Us
ECAD model for DTA144GUAT106
Panasonic
TRANS PREBIAS NPN 200MW MINI3
Need more? Email Us
ECAD model for UNR221700L
Infineon Technologies
TRANS PREBIAS PNP SOT23
Lowest to €0.1162
ECAD model for BCR503E6393HTSA1
Infineon Technologies
TRANS PREBIAS PNP 250MW SOT323-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 70 mA 150 MHz 250 mW Surface Mount PG-SOT323
Need more? Email Us
ECAD model for BCR196WH6327XTSA1
Panasonic
TRANS PREBIAS NPN 200MW MINI3
Lowest to €0.0778
ECAD model for UNR221900L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €8.2584 €66.0668
18+ €6.7757 €121.9626
27+ €6.5643 €177.2359
37+ €6.3528 €235.0534
48+ €6.1414 €294.7867
65+ €5.5059 €357.8836
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention