Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208725-LTC3409AEDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3409AEDD CAD Model

Description

The LTC3409AEDD is a compact, high-efficiency, synchronous buck regulator from Linear Technology, designed to provide a continuous load current of up to 600mA. This regulator is an ideal choice for portable applications, where space is at a premium and power efficiency is crucial. The LTC3409AEDD operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline or NiMH, and other standard power sources.

Key Features:

  • High Efficiency: Capable of up to 96% efficiency, the LTC3409AEDD ensures minimal power loss during conversion, thus extending battery life in portable devices.
  • No Schottky Diode Required: The synchronous rectification design eliminates the need for an external Schottky diode, reducing both cost and board space.
  • Adjustable Frequency: With a switching frequency that can be set from 1.3MHz to 4MHz via an external resistor, designers can optimize the trade-off between efficiency and external component size.
  • Low Dropout Operation: The internal synchronous switches allow for 100% duty cycle, providing low dropout operation—a critical feature for battery-operated systems.

Applications:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Smartphones
  • Digital Cameras and MP3 Players

Package and Operation:

The LTC3409AEDD is offered in a small 10-lead (3mm x 3mm) DFN package, which is designed to minimize footprint and profile on the PCB. It features a low-battery detector, over-temperature protection, and under-voltage lockout, ensuring reliable operation under varying conditions. The device also supports burst mode operation, which further improves efficiency during light load conditions.

Additional Information:

For detailed specifications, application notes, and design resources, please refer to the official LTC3409AEDD datasheet and Linear Technology's design support documentation. The LTC3409AEDD is part of a family of high-efficiency power management solutions from Linear Technology, a company known for its robust and high-performance analog ICs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €9.7083 €58.2499
13+ €7.9659 €103.5573
20+ €7.7169 €154.3389
28+ €7.4680 €209.1049
36+ €7.2190 €259.8851
48+ €6.4722 €310.6661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,028 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention