The PDTC143XM, manufactured by NXP Semiconductors, is a robust digital transistor that combines a resistor-equipped transistor with a bias resistor to form a small-signal transistor which is ideal for surface-mounted circuit applications. This product is part of NXP's extensive range of bipolar transistors that are designed to meet the needs of various electronic applications.
Key Features
- Integrated Bias Resistor: The PDTC143XM comes with an integrated bias resistor to enable the simplification of circuit designs, reducing component count and board space.
- High Efficiency: This transistor is designed to offer high current gain and low saturation voltage, ensuring high efficiency in switching applications.
- Surface-Mounted Device (SMD): As an SMD component, the PDTC143XM is suitable for automated assembly processes and can be used in dense PCB layouts.
- Robust Performance: The device is characterized by its robust performance and reliability, making it an excellent choice for industrial and consumer electronics applications.
- Lead-Free and RoHS Compliant: The PDTC143XM is designed to meet current environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The PDTC143XM transistor is versatile and can be used in a wide array of applications. It is particularly suited for:
- Switching and amplification in digital and analog circuits
- Driver circuits for relays, lamps, and LEDs
- Interface circuits between microprocessors and peripherals
- Signal processing applications
- Power management in portable and battery-powered devices
Technical Specifications
| Parameter |
Specification |
| Package |
SOT-883B |
| Collector-Emitter Voltage (Vceo) |
50V |
| Collector Current (Ic) |
100mA |
| Power Dissipation (Pd) |
250mW |
| Operating Temperature Range |
-55°C to +150°C |
For detailed information and data sheets, customers should consult the official NXP Semiconductors website or contact their local NXP sales representative.