EN
  • EN
  • DE

PDTC144WS,126

Part No PDTC144WS,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 500MW TO92-3 / Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SPT Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape in Box
Part Status Obsolete(EOL)
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 5mA, 5V
Vce Saturation (Maximum) @ Ib, Ic 150mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum) 1μA
Power - Max 500mW
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 773599-PDTC144WS,126
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PDTC144WS,126 CAD Model

Description

The PDTC144WS,126 is a high-quality digital transistor manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is part of NXP's extensive range of bipolar transistors, which are designed to meet the varying demands of electronic applications in today's fast-paced technological environment.

Key Features

  • Device Type: Digital Transistor (Bipolar)
  • Configuration: Single
  • Transistor Polarity: NPN
  • Resistor Ratio: 100
  • Collector-Emitter Voltage VCEO Max: 50 V
  • Collector Current - Continuous Ic Max: 100 mA
  • Power Dissipation Pd: 250 mW
  • DC Current Gain hFE: Minimum 100
  • Operating Temperature Range: -65°C to +150°C
  • Mounting Type: Surface Mount
  • Package/Case: SOT-323
  • RoHS: Compliant

Applications

The PDTC144WS,126 transistor is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • Switching loads
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Product Benefits

With its integrated bias resistor network, the PDTC144WS,126 allows for a reduction in component count, which simplifies circuit design and enhances reliability. Its small SOT-323 package is ideal for space-constrained applications, and its surface-mount design facilitates efficient assembly processes. The device's high current gain and low voltage operation make it suitable for low-power applications, while its RoHS compliance ensures environmental friendliness.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PDTC144WS,126 is subjected to rigorous testing and quality control measures to ensure it performs to the specifications under a wide range of conditions. Customers can trust NXP for consistent and reliable performance in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess