EN
  • EN
  • DE

KSE13003ASTU

Part No KSE13003ASTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO-126
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 400 V 1.5 A 4MHz 20 W Through Hole TO-126-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126-3
Family Name KSE13003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1920
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876446-KSE13003ASTU
Ultra Librarian 3D Model Ultra Librarian KSE13003ASTU CAD Model

Description

ON Semiconductor KSE13003ASTU NPN Bipolar Transistor

The ON Semiconductor KSE13003ASTU is a high-voltage, high-speed NPN bipolar junction transistor (BJT) designed to meet the stringent requirements of modern electronic circuits. This versatile transistor is well-suited for a variety of applications, including switch mode power supplies, high-frequency inverters, and lighting ballasts. Its robust construction and reliable performance make it an ideal choice for designers looking for a component that delivers both efficiency and durability.

Key Features:

  • Voltage and Current Ratings: The KSE13003ASTU is capable of withstanding collector-emitter voltages up to 400V, with collector current ratings of 1.5A. This allows it to handle significant power levels in electronic circuits.
  • High Switching Speed: With a transition frequency of 4MHz, this transistor is designed for applications that require fast switching capabilities, making it a good fit for high-frequency power converters.
  • Low Saturation Voltage: The device's low collector-emitter saturation voltage ensures that power losses are minimized during operation, which is critical for maintaining efficiency in power applications.
  • Thermal Performance: The KSE13003ASTU is equipped with excellent thermal characteristics, ensuring that it can operate reliably over a wide range of temperatures without performance degradation.

Applications:

  • Switch mode power supplies (SMPS)
  • Power inverters
  • DC-DC converters
  • Lighting ballasts
  • Motor control circuits

The ON Semiconductor KSE13003ASTU is presented in a TO-220AB package, which is known for its ability to dissipate heat effectively. This packaging, combined with the transistor's inherent thermal properties, allows for reliable operation even under high load conditions.

Integrating the KSE13003ASTU into your design will ensure that you are using a high-quality component from a reputable manufacturer, ON Semiconductor, known for its commitment to providing innovative and energy-efficient solutions. Whether you are working on a new design or updating an existing one, the KSE13003ASTU offers the performance and reliability necessary to meet the demands of today's electronic devices.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess