EN
  • EN
  • DE

PDZ3.3B

Part No PDZ3.3B
Manufacturer NXP / Nexperia
Description Zener Diode Single 3.3V 2% 95Ohm 400mW Automotive 2-Pin SOD-323 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236728-PDZ3.3B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name PDZ3.3B
Introduction Date July 23, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDZ3.3B CAD Model

Description

The PDZ3.3B is a state-of-the-art Zener diode from NXP Semiconductors, designed to offer superior voltage regulation with high precision and durability. This Zener diode is a vital component for a multitude of electronic circuits, providing a reliable voltage reference and protection for sensitive components from voltage spikes and surges.

Key Features

  • Voltage Precision: The PDZ3.3B Zener diode is engineered to maintain a precise voltage of 3.3 volts, making it an ideal choice for applications that require a stable and accurate voltage reference.
  • High Power Dissipation: With an impressive power dissipation capability, this diode can handle significant energy without compromising performance, ensuring longevity and reliability in demanding situations.
  • Thermal Stability: The PDZ3.3B is designed to operate consistently across a wide temperature range, ensuring performance stability in various operating conditions.
  • Compact Package: Housed in a small and compact package, the PDZ3.3B is suitable for high-density circuit designs, saving valuable space on printed circuit boards (PCBs).
  • ESD Protection: This Zener diode provides excellent electrostatic discharge (ESD) protection for sensitive circuitry, thereby enhancing the overall durability of the electronic device.

Applications

The PDZ3.3B is a versatile component that can be used in a wide array of applications. It is particularly well-suited for:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunications equipment
  • Computer motherboards

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PDZ3.3B is no exception. This Zener diode is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected from NXP products. Customers can trust the PDZ3.3B for consistent performance and durability in their electronic designs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 366,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess