EN
  • EN
  • DE

PEMH11

Part No PEMH11
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 10 kohm, R2 = 10 kohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236952-PEMH11
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMH11 CAD Model

Description

The PEMH11 is a cutting-edge, dual NPN-PNP resistor-equipped transistor (RET) family product from the renowned semiconductor manufacturer NXP. Designed to offer a compact, high-performance solution for various digital applications, the PEMH11 incorporates two transistors in one package, which significantly reduces the component count and simplifies circuit design.

Key Features

  • Integrated Design: With both NPN and PNP transistors in a single package, the PEMH11 provides a convenient solution for complementary switching applications, making it ideal for inverter circuits, interface circuits, and driver circuits.
  • High Efficiency: The device features low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in operation.
  • Resistor Equipped: Built-in bias resistors simplify the circuit design process by reducing component count, which can lead to cost savings and a more reliable end product.
  • Small Footprint: The compact SOT-666 package is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications.

Applications

The versatility of the PEMH11 allows it to be used in a wide array of applications, including but not limited to:

  • Mobile devices
  • Portable electronics
  • Power management systems
  • Signal processing
  • Control systems

Technical Specifications

The PEMH11 boasts impressive technical specifications that make it a robust choice for designers:

  • Collector-emitter voltage (VCEO) of 50V for both transistors
  • Collector current (IC) of up to 100 mA for both transistors
  • Low collector-emitter saturation voltage
  • Integrated pull-up and pull-down resistors with a typical value of 22 kΩ for the NPN transistor and 47 kΩ for the PNP transistor

In conclusion, the PEMH11 from NXP is a powerful, efficient, and space-saving solution for modern electronic circuits. Its integrated design and built-in resistors make it a go-to choice for engineers looking to streamline their designs without compromising on performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,825 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess