EN
  • EN
  • DE

1740449-2

Part No 1740449-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description CONN SSL PLUG HSG 2POS CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series Nector S
Package Bulk
Product Status Active
Style Cable/Wire to Cable/Wire or Board
Connector Type Plug Housing for Socket Contact
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch -
Fastening Type -
Features Keying LV-2
Housing Color Yellow
Wire Gauge -
Contact Material -
Contact Finish -
Housing Material -
Temperature Range - Operating -40°C ~ 120°C
Voltage Rating 42V
Current Rating (Amps) -
Ingress Protection -
Mating Cycles -
Base Product Number 1740449
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1371572-1740449-2
Ultra Librarian 3D Model Ultra Librarian 1740449-2 CAD Model

Description

The TE Connectivity AMP Connectors 1740449 offers the Nector S series solid state lighting connector assembly.

  • Application: Solid State Lighting
  • Operating Temperature: -40°C to 120°C
  • MSL Level: 1 (Unlimited)
  • Package: Bulk
  • Mounting Type: Free Hanging (In-Line)
  • Voltage Rating: 42V
  • Termination Type: Crimp
  • Housing Color: Yellow
  • Keying: LV-2

You May Also Be Interested in

JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
TE Connectivity
ULTRAMINIATURE SLIM CONTACT / 20-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Lowest to $0.0944
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
JST Sales America Inc.
Lowest to $0.1065
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess