EN
  • EN
  • DE

PEMI4QFN/CE,132

Part No PEMI4QFN/CE,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 20 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 7dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 20
Values R = 20 Ohms, C = 8.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.047" W (1.70mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087490-PEMI4QFN/CE,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI4QFN/CE,132 CAD Model

Description

Product Overview: PEMI4QFN/CE,132

The PEMI4QFN/CE,132 is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in the design and manufacturing of innovative semiconductor solutions. This particular component is designed to offer high performance and reliability for a wide range of electronic applications.

Key Features

  • Package Type: The device comes in a compact QFN package, which stands for Quad Flat No-leads. The package is known for its small footprint and low profile, making it suitable for space-constrained applications.
  • High-Speed Interface: It supports high-speed signal processing, which is essential for applications requiring rapid data transfer and communication.
  • Low Power Consumption: Designed with power efficiency in mind, the PEMI4QFN/CE,132 is ideal for battery-powered devices or applications where energy conservation is critical.
  • Robust ESD Protection: The product features built-in Electrostatic Discharge (ESD) protection, safeguarding the device from the common issue of static electricity damage.

Applications

The versatility of the PEMI4QFN/CE,132 makes it suitable for a variety of applications, including but not limited to:

  • Mobile Devices
  • Portable Electronics
  • High-Speed Data Interfaces
  • Networking Equipment
  • Telecommunications Systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PEMI4QFN/CE,132 is built to comply with stringent industry specifications, ensuring performance and durability in even the most demanding environments.

Support and Resources

Customers can access comprehensive support and resources for the PEMI4QFN/CE,132, including technical documentation, application notes, and design tools, through the NXP Semiconductors website. This ensures a smooth integration of the product into various designs and applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1727 $57.8545
815+ $0.1418 $115.5670
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,250+ $0.1284 $288.9000
3,010+ $0.1152 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess