EN
  • EN
  • DE

PEMI6CSP/RT,135

Part No PEMI6CSP/RT,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/23PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 128MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Current 33mA
Values R = 100 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.093" L x 0.041" W (2.36mm x 1.05mm)
Height 0.026" (0.65mm)
Win Source Part Number 111452-PEMI6CSP/RT,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian PEMI6CSP/RT,135 CAD Model

Description

The PEMI6CSP/RT,135 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, a leader in the electronics industry. Designed to safeguard sensitive electronic components from electrostatic discharge (ESD), this compact and efficient solution is ideal for high-speed data lines and other applications where space is at a premium and protection is a necessity.

Key Features

  • ESD Protection: The device offers robust ESD protection, ensuring that electronic components remain safe from sudden electrostatic events. It is capable of withstanding ESD strikes in accordance with the IEC 61000-4-2 standard, providing peace of mind for both manufacturers and end-users.
  • Low Capacitance: With ultra-low line capacitance, the PEMI6CSP/RT,135 is perfect for high-speed data lines, as it minimizes signal attenuation and preserves data integrity across connections.
  • Compact Design: The device comes in a small leadless package, making it an ideal choice for modern electronics where board space is limited and component miniaturization is crucial.
  • Multiple Channel Protection: It features six channels of ESD protection, allowing for multiple lines to be safeguarded simultaneously, simplifying design and enhancing overall system resilience.
  • Easy Integration: The PEMI6CSP/RT,135 is designed for easy integration into a wide range of electronic products, from mobile devices to network equipment, without the need for complex circuitry or additional components.

Applications

The versatility of the PEMI6CSP/RT,135 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Mobile Phones and Personal Electronics
  • Portable Devices
  • Computers and Peripherals
  • Networking Equipment
  • USB Interfaces and HDMI Connections

Technical Specifications

Some of the technical specifications for the PEMI6CSP/RT,135 include:

  • Package: 6-lead, leadless
  • ESD protection level: IEC 61000-4-2 compliant
  • Channel count: 6
  • Operating temperature range: -40°C to +125°C

For those seeking reliable ESD protection in a compact form factor, the PEMI6CSP/RT,135 from NXP Semiconductors is an exceptional choice that combines performance, integration ease, and cutting-edge technology.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2821 $64.1050
110+ $1.0522 $115.7420
175+ $1.0187 $178.2725
235+ $0.9864 $231.8040
305+ $0.9529 $290.6345
410+ $0.8547 $350.4270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess