EN
  • EN
  • DE
  • IT

PESD12VS1UA

Part No PESD12VS1UA
Manufacturer NXP / Nexperia
Description Unidirectional ESD protection for transient voltage suppression / ESD Suppressor Diode TVS Uni-Dir 12V Automotive 2-Pin SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236960-PESD12VS1UA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD12VS1UA
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD12VS1UA CAD Model

Description

Introducing the PESD12VS1UA from NXP Semiconductors

The PESD12VS1UA is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to safeguard sensitive electronic components against electrostatic discharge (ESD), which can cause immediate or latent damage to electronic circuits. The PESD12VS1UA is an ideal solution for protecting high-speed data lines and other vulnerable circuits in a wide range of applications.

This robust protection device is constructed using NXP's advanced low-capacitance diode technology, which ensures minimal signal distortion and preserves signal integrity, making it perfect for use in high-speed communication ports such as USB, HDMI, and Ethernet interfaces. With its ultra-low clamping voltage and high surge current handling capability, the PESD12VS1UA provides exceptional protection for sensitive ICs against transient voltage spikes.

The PESD12VS1UA comes in a small, leadless ultra-thin SOD882 package, which is not only space-efficient but also offers reduced inductance for better ESD performance. This packaging makes it highly suitable for use in compact and portable electronic devices where space is at a premium, such as smartphones, tablets, and laptops. Additionally, the device's low loading capacitance makes it an excellent choice for protecting high-frequency signal lines without compromising data throughput.

Key features of the PESD12VS1UA include:

  • Very low clamping voltage to provide effective protection
  • High surge current capability to handle ESD strikes
  • Low capacitance to maintain signal integrity
  • Bi-directional ESD protection of one line
  • Compliance with IEC 61000-4-2 standard for ESD protection
  • Halogen-free and RoHS compliant

With its robust design and high-performance characteristics, the PESD12VS1UA from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether it's for consumer electronics, automotive systems, or industrial applications, the PESD12VS1UA provides the protection needed to ensure long-term functionality and customer satisfaction.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0608 $56.2400
2,250+ $0.0498 $112.0500
3,485+ $0.0483 $168.3255
4,785+ $0.0468 $223.9380
6,190+ $0.0452 $279.7880
8,290+ $0.0405 $335.7450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess