EN
  • EN
  • DE

PESD12VS1UL

Part No PESD12VS1UL
Manufacturer NXP / Nexperia
Description ESD protection diodes in a SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236963-PESD12VS1UL
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD12VS1UL CAD Model

Description

The PESD12VS1UL from NXP Semiconductors is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust diode is an essential component for modern electronic designs, providing high levels of protection for a wide range of applications, including mobile phones, portable devices, and high-speed data lines.

Key Features:

  • Ultra-Low Clamping Voltage: The PESD12VS1UL offers an ultra-low clamping voltage, which is essential for protecting modern electronics with very fine geometries that are highly susceptible to damage from overvoltage events.
  • Low Capacitance: With its low capacitance, this diode ensures that the integrity of high-speed signals is maintained, making it ideal for protecting USB 2.0, HDMI, and other high-speed data lines without compromising signal quality.
  • High ESD Protection: The device is capable of withstanding ESD discharges up to ±30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, offering superior protection for sensitive circuitry.
  • Single-Line Protection: Designed as a single-line protection solution, it simplifies circuit layout and reduces the number of components required for effective ESD protection.
  • Small Package: The PESD12VS1UL comes in an ultra-small, leadless DFN1006-2 (SOD882) package, which is ideal for space-constrained applications.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, this ESD protection diode is built to meet high-quality standards, ensuring reliable performance over the product's lifespan.

Applications:

The versatility of the PESD12VS1UL makes it suitable for a broad range of applications. It's commonly used in:

  • Mobile phones and smartphones
  • Portable electronics and wearable devices
  • Computing devices such as laptops and tablets
  • Digital cameras and audio devices
  • High-speed data ports and interfaces

In conclusion, the NXP PESD12VS1UL ESD protection diode is a highly effective, reliable, and space-saving solution for protecting sensitive electronic circuits against the potentially damaging effects of ESD and other transient voltage events.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,180+ $0.0425 $50.1500
2,515+ $0.0398 $100.0970
3,900+ $0.0385 $150.1500
5,590+ $0.0358 $200.1220
7,270+ $0.0344 $250.0880
9,065+ $0.0331 $300.0515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess