EN
  • EN
  • DE

PESD12VS2UT

Part No PESD12VS2UT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 12V Automotive 3-Pin SOT-23 / Double ESD protection diodes in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236966-PESD12VS2UT
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD12VS2UT
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD12VS2UT CAD Model

Description

Product Overview: NXP PESD12VS2UT ESD Protection Device

The NXP PESD12VS2UT is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from the damaging effects of ESD and other transient voltage events. This compact and efficient solution is ideal for a wide range of applications, including mobile devices, computer interfaces, and communication systems.

Key Features

  • Ultra-low Clamping Voltage: The PESD12VS2UT offers a very low clamping voltage, which ensures that sensitive components are well-protected against ESD strikes.
  • High ESD Protection Level: Capable of withstanding ESD discharges up to ±12 kV (contact discharge) and ±15 kV (air discharge) in accordance with the IEC 61000-4-2 standard, this device provides robust protection for critical applications.
  • Low Capacitance: With a capacitance of only 0.65 pF, the PESD12VS2UT allows for high-speed data transmission without significant signal attenuation, making it suitable for protecting high-frequency signal lines.
  • Small Package Size: Encased in a small SOT23 package, the product is designed for space-constrained applications, allowing for efficient use of PCB real estate.
  • Bi-directional Protection: This device offers symmetrical ESD protection for bidirectional data lines, simplifying circuit design and reducing component count.
  • Lead-Free and RoHS Compliant: The PESD12VS2UT meets current environmental standards, being lead-free and compliant with RoHS regulations.

Applications

The versatility of the PESD12VS2UT makes it suitable for a broad array of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data ports
  • Wireless communication systems such as WLAN, Bluetooth, and GPS
  • Portable electronics like smartphones, tablets, and laptops
  • Peripheral devices like printers and digital cameras

In summary, the NXP PESD12VS2UT is a highly effective solution for protecting high-speed interfaces from ESD events. Its combination of low clamping voltage, high ESD protection level, low capacitance, and compact form factor make it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess